EN
  • EN
  • DE
  • IT

BFP196WE6327

Part No BFP196WE6327
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description RF TRANSISTOR, L BAND, NPN  /  RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr Infineon Technologies
Package Bulk
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 7.5GHz
Noise Figure (dB Typ @ f) 1.3dB ~ 2.3dB @ 900MHz ~ 1.8GHz
Gain 12.5dB ~ 19dB
Power - Max 700mW
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 50mA, 8V
Current - Collector (Ic) (Max) 150mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package PG-SOT343-4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names INFINFBFP196WE6327,2156-BFP196WE6327
Standard Package 3,000
Win Source Part Number 1024107-BFP196WE6327
Ultra Librarian 3D Model Ultra Librarian BFP196WE6327 CAD Model

Description

The Infineon Technologies BFP196WE6327 is a Discrete Semiconductor Product that belongs to the Transistors - Bipolar (BJT) - RF category. Bold the product name (e.g., BAV99S,135 → BFP196WE6327) and manufacturer (e.g., Nexperia USA Inc. → Infineon Technologies).

  • Transistor Type: NPN
  • Power Max: 700mW
  • Voltage - Collector Emitter Breakdown (Max): 12V
  • Current - Collector (Ic) (Max): 150mA
  • Gain: 12.5dB to 19dB
  • Frequency Transition: 7.5GHz
  • Noise Figure: 1.3dB ~ 2.3dB @ 900MHz ~ 1.8GHz
  • Package: SC-82A, SOT-343
  • Supplier Device Package: PG-SOT343-4
  • Operating Temperature Range: 150°C (TJ)

You May Also Be Interested in

Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 18V 211-11 / RF Transistor NPN 18V 20A 80W Chassis Mount 211-11, Style 2
Lowest to $130.5264
Microsemi Corporation
TRANS NPN 15V 200MA
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143R
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
Microsemi Corporation
RF TRANS PNP 30V 30MA UB
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 70V / RF Transistor NPN 70V 6A 75W Chassis Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1631 $56.2695
840+ $0.1338 $112.3920
1,300+ $0.1296 $168.4800
1,790+ $0.1254 $224.4660
2,310+ $0.1213 $280.2030
3,090+ $0.1088 $336.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess