The BFP420F is a high-performance Silicon Germanium (SiGe) Heterojunction Bipolar Transistor (HBT). It's optimized for use in low noise amplifier (LNA) applications, offering exceptional gain and low noise figure at high frequencies. This transistor is designed for a variety of wireless communication systems, providing high performance in a compact SOT343 package.
Applications:
- Low Noise Amplifiers (LNA) for wireless communication systems
- Oscillators for frequency generation
- Mixers for frequency conversion
- High-frequency amplifier stages
- Satellite communication systems
- Wireless infrastructure
Features:
- High transition frequency: 70 GHz
- Low noise figure: 0.85 dB at 2 GHz
- High gain: 21 dB at 2 GHz
- High maximum stable gain: 25 dB at 2 GHz
- Low supply voltage: 2.8 V
- Small SMD package: SOT343
Benefits:
- Improved receiver sensitivity in wireless systems due to low noise figure.
- Enhanced signal amplification due to high gain.
- Compact design due to small SMD package.
- Reduced power consumption due to low supply voltage.
- Excellent high-frequency performance due to high transition frequency.
Additional Details:
The BFP420F offers excellent performance characteristics, making it ideal for use in demanding wireless applications. Its high transition frequency enables its use in high-frequency designs. The transistor is typically used in the front-end of receivers to amplify weak signals with minimal added noise, improving overall system performance. It is housed in a SOT343 package, which is a small surface-mount package. The device is lead-free and RoHS compliant.
Technical Specifications:
- Collector-emitter voltage: 3.3 V
- Collector current: 45 mA
- Transition frequency (fT): 70 GHz
- Noise Figure (NF): 0.85 dB at 2 GHz