EN
  • EN
  • DE
  • IT

BFR181WH6327XTSA1

Part No BFR181WH6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description TRANS RF NPN 12V 20MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 0.9dB to 1.2dB @ 900MHz to 1.8GHz
Gain 19dB
Maximum Power Dissipation 175mW
Typical Gain (hFE) (Min) 70 @ 5mA, 8V
Maximum Current Collector 20mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT323-3
Win Source Part Number 122535-BFR181WH6327XTSA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR181WH6327XTSA1 CAD Model

Description

Product Overview

The BFR181WH6327XTSA1 is a robust NPN silicon RF transistor, optimized for high-frequency applications. It offers an exceptional gain-to-noise ratio, making it suitable for demanding electronics systems.

Features and Benefits

  • Excellent thermal stability for consistent performance
  • Enhanced power efficiency
  • Compact design, perfect for space-constrained applications
  • Reliable operation over a wide frequency range

Applications/Projects

  • Mobile communication infrastructure
  • Military communication devices
  • High-frequency RF amplifiers
  • Digital signal enhancers

Additional Details

This component is particularly advantageous for projects where space is limited and efficiency is crucial. It provides engineers with the flexibility to design compact yet powerful solutions.

You May Also Be Interested in

Renesas Electronics America
NPN HIGH FREQPOWER AMP / RF Transistor
Lowest to $7.4434
ON Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR, / RF Transistor
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ 85 PLASTIC
Need more? Email Us
ON Semiconductor
NPN 35MA 3.5V FT=14.5G
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ 35 MICRO X
Lowest to $130.5264
Broadcom Limited
RF TRANS NPN 12V SOT143
Lowest to $7.6588
Broadcom Limited
RF TRANS NPN 5.5V SOT23
Lowest to $5.1251
ON Semiconductor
RF NPN 0.2A / RF Transistor
Need more? Email Us
ON Semiconductor
RF TRANS NPN 40V 1.1GHZ TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1716 $56.6280
795+ $0.1409 $112.0155
1,235+ $0.1364 $168.4540
1,700+ $0.1320 $224.4000
2,195+ $0.1277 $280.3015
2,940+ $0.1145 $336.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,240 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess