EN
  • EN
  • DE

BGS22W2L10

Part No BGS22W2L10
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959188-BGS22W2L10
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGS22W2L10 CAD Model

Description

The BGS22W2L10 from Infineon Technologies is a versatile SPDT (Single Pole Double Throw) RF switch designed for a wide range of wireless applications. It offers exceptional performance characteristics, making it suitable for demanding scenarios where signal integrity and efficiency are crucial.

Applications

  • Cellular communication systems: Including GSM, UMTS, and LTE devices where antenna switching and signal routing are required.
  • Wireless LAN (WLAN) devices: Such as routers, access points, and mobile devices using Wi-Fi standards like 802.11a/b/g/n/ac.
  • Bluetooth devices: For switching between different antenna configurations or RF paths.
  • GPS and GNSS receivers: For selecting the optimal antenna for satellite signal reception.
  • IoT (Internet of Things) devices: Enabling efficient RF signal management in connected devices.

Features

  • Low insertion loss: Minimizes signal attenuation, ensuring maximum power transfer.
  • High isolation: Prevents signal leakage between RF paths, maintaining signal integrity.
  • Fast switching speed: Enables rapid switching between RF paths, optimizing system performance.
  • Small form factor: Compact design allows for easy integration into space-constrained applications.
  • Single supply voltage: Simplifies power supply design and reduces component count.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Improved system performance: Low insertion loss and high isolation contribute to enhanced signal quality and overall system performance.
  • Extended battery life: Efficient switching reduces power consumption, extending the operational life of battery-powered devices.
  • Reduced component count: Integrated design minimizes the need for external components, simplifying the design process and reducing BOM (Bill of Materials) costs.
  • Increased design flexibility: Small form factor and versatile functionality enable flexible integration into a variety of applications.
  • Enhanced reliability: Robust design ensures reliable operation in harsh environments.

Additional Details

The BGS22W2L10 operates over a wide frequency range, typically from 0.1 GHz to several GHz, making it suitable for various wireless communication standards. It is typically controlled via a CMOS-compatible control interface. The device is housed in a small, surface-mount package, facilitating automated assembly and reducing manufacturing costs. Its low power consumption and high performance make it an ideal choice for modern wireless devices.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,340 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess