EN
  • EN
  • DE

BSC054N04NSG

Part No BSC054N04NSG
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS™3 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 717971-BSC054N04NSG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSC054N04NSG CAD Model

Description

The BSC054N04NSG is a power MOSFET from Infineon Technologies, designed for high-efficiency power conversion in a variety of applications. This N-channel MOSFET utilizes Infineon's OptiMOS™ technology to achieve very low on-resistance (RDS(on)) and excellent switching performance, contributing to reduced power losses and improved system efficiency.

Applications:

  • Synchronous rectification in AC-DC and DC-DC converters
  • DC motor control
  • Load switching
  • Power management in computing and telecom systems
  • Battery management systems

Features:

  • OptiMOS™ technology: Provides very low RDS(on) for reduced conduction losses.
  • Logic level drive: Allows direct drive from microcontrollers and logic devices.
  • 100% Avalanche tested: Ensures robustness and reliability under inductive load switching conditions.
  • Pb-free plating: Compliant with environmental regulations.
  • Halogen-free mold compound: Further supports environmental responsibility.
  • Very low QG and QGD: Minimizes switching losses.

Benefits:

  • Increased system efficiency: Lower RDS(on) and switching losses contribute to higher overall efficiency.
  • Simplified design: Logic level drive simplifies the gate drive circuitry.
  • Improved reliability: Avalanche testing and robust design ensure reliable operation.
  • Reduced heat dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Environmentally friendly: Pb-free and halogen-free materials support green initiatives.

Additional Details:

The BSC054N04NSG has a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating that depends on the specific application and thermal conditions. It is typically supplied in a PG-TDSON-8 package, offering excellent thermal performance and compact size. The low gate charge (Qg) and gate-drain charge (Qgd) contribute to fast switching speeds and reduced switching losses. This MOSFET is well-suited for demanding applications requiring high efficiency and reliability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5148 $51.4800
210+ $0.4822 $101.2620
325+ $0.4659 $151.4175
465+ $0.4334 $201.5310
600+ $0.4171 $250.2600
750+ $0.4008 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,985 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess