EN
  • EN
  • DE

BSC0910NDI

Part No BSC0910NDI
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-Channel OptiMOS™ MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154694-BSC0910NDI
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSC0910NDI CAD Model

Description

The BSC0910NDI is a Smart Switch High-Side Power Switch from Infineon Technologies. This is a single-channel high-side power switch designed for automotive and industrial applications. It provides protection features and diagnostic capabilities for driving various loads.

Applications

  • Automotive lighting: Driving and protecting headlights, taillights, and other exterior lighting systems.
  • Automotive body control: Controlling door locks, window lifters, and other body control functions.
  • Industrial automation: Switching and protecting inductive and resistive loads in industrial equipment.
  • Power distribution: High-side switching in power distribution systems.

Features

  • High-side switch: Provides load switching on the high side of the power supply.
  • Overload protection: Protects the switch and the load from overcurrent conditions.
  • Short-circuit protection: Detects and protects against short circuits to ground.
  • Overtemperature protection: Shuts down the switch in case of excessive temperature.
  • Diagnostic feedback: Provides information about the switch status and fault conditions.
  • Logic Level Input: 3.3V and 5V compatible input.

Benefits

  • Improved system reliability: Protection features prevent damage to the switch and the load.
  • Simplified design: Integrated protection and diagnostic features reduce the need for external components.
  • Reduced system cost: Integrated features lower overall system cost.
  • Enhanced safety: Protection features ensure safe operation in automotive and industrial environments.

Technical Specifications

  • Operating Voltage: Refer to Datasheet (Automotive applications typically 12V/24V)
  • On-State Resistance (Rds(on)): Refer to Datasheet
  • Maximum Current: Refer to Datasheet
  • Protection Features: Overload, Short-circuit, Overtemperature
  • Package: PG-DSO-14

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5664 $54.8240
80+ $1.2853 $102.8240
125+ $1.2451 $155.6375
170+ $1.2050 $204.8500
215+ $1.1648 $250.4320
290+ $1.0443 $302.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess