EN
  • EN
  • DE

BSC0924NDI

Part No BSC0924NDI
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-Channel OptiMOS™ MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154696-BSC0924NDI
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSC0924NDI CAD Model

Description

The BSC0924NDI is a power MOSFET from Infineon Technologies, part of their OptiMOS™ family. This N-channel MOSFET is designed for high-efficiency power conversion and switching applications. It features low on-resistance (RDS(on)) and optimized switching performance, making it well-suited for applications where high power density and efficiency are critical.

Applications:

  • Synchronous Rectification: Commonly used in synchronous rectification circuits within DC-DC converters to improve efficiency.
  • Switched-Mode Power Supplies (SMPS): Employed in SMPS for servers, telecom equipment, and other power supply units.
  • Motor Control: Used in motor control applications for efficient power switching and control.
  • DC-DC Conversion: Suitable for various DC-DC conversion applications requiring high efficiency and power density.
  • Battery Management Systems (BMS): Integrated into BMS for efficient power control and protection.

Features:

  • Low RDS(on): Reduces conduction losses, leading to higher efficiency in power conversion circuits.
  • Optimized Switching Performance: Low gate charge (Qg) and gate resistance (Rg) minimize switching losses.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing overall reliability.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying drive circuitry.
  • Small Footprint: Available in compact SMD packages, suitable for space-constrained applications.
  • Robust Design: Ensures reliable performance even in harsh environments.
  • Halogen-Free and RoHS Compliant: Environmentally friendly, meeting industry standards for hazardous substances.

Benefits:

  • High Efficiency: Low RDS(on) and optimized switching performance significantly reduce power losses, improving efficiency.
  • Simplified Design: Logic level drive simplifies the design and reduces component count, making integration easier.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable performance under transient conditions.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, improving system reliability and thermal management.
  • Environmentally Responsible: Halogen-free and RoHS compliant, contributing to a greener environment.

Additional Details:

The BSC0924NDI has specific electrical characteristics detailed in its datasheet, including maximum drain-source voltage, gate-source voltage, and continuous drain current ratings. It is typically mounted using standard SMT processes. It is designed for applications that require high efficiency, reliable performance, and a compact footprint. For detailed specifications and application guidelines, refer to the official documentation from Infineon Technologies.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4121 $51.5125
260+ $0.3860 $100.3600
405+ $0.3730 $151.0650
580+ $0.3469 $201.2020
750+ $0.3338 $250.3500
940+ $0.3208 $301.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess