EN
  • EN
  • DE

BSC123N08NS3G

Part No BSC123N08NS3G
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS™3 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TDSON8
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 709769-BSC123N08NS3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSC123N08NS3G CAD Model

Description

The BSC123N08NS3G is a OptiMOS™ power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency power conversion and switching applications. It features a low on-state resistance (Rds(on)) and optimized switching behavior, contributing to reduced power losses and improved system performance.

    

Applications

    
            
  • Synchronous rectification in switched-mode power supplies (SMPS): Improves efficiency by replacing Schottky diodes with MOSFETs in secondary rectification stages.
  •         
  • DC-DC converters: Used in voltage regulators and other DC-DC conversion circuits in a variety of applications including telecom and server power.
  •         
  • Motor control: Drives and controls DC motors in various applications.
  •         
  • Battery management systems (BMS): Used in protection circuits and switching applications within BMS for lithium-ion batteries.
  •         
  • Load switching applications: General-purpose switching applications where high efficiency is required.
  •     
    

Features

    
            
  • Low on-state resistance (Rds(on)): Minimizes conduction losses, maximizing efficiency.
  •         
  • Optimized switching behavior: Reduces switching losses.
  •         
  • Logic level gate drive: Can be driven directly by microcontrollers and logic devices, simplifying gate drive circuitry.
  •         
  • Avalanche rated: Withstands transient voltage spikes, improving robustness.
  •         
  • PG-TDSON-8 package: Small footprint with excellent thermal performance.
  •     
    

Benefits

    
            
  • High efficiency: Due to low Rds(on) and optimized switching, high efficiency is achieved.
  •         
  • Reduced heat dissipation: Lower power losses translate to less heat generation, simplifying thermal management.
  •         
  • Simplified design: Logic level gate drive enables easier integration with control circuits.
  •         
  • Improved reliability: Robust due to its avalanche rating.
  •         
  • Compact design: Small PG-TDSON-8 package enables high power density designs.
  •     
    

Technical Specifications

    
            
  • Channel Type: N-Channel
  •         
  • Drain-Source Voltage (Vds): 80 V
  •         
  • Continuous Drain Current (Id): 31 A
  •         
  • On-State Resistance (Rds(on)): 12.3 mΩ (at Vgs = 10 V)
  •         
  • Gate Threshold Voltage (Vgs(th)): 2 V to 4 V
  •         
  • Total Gate Charge (Qg): Refer to datasheet
  •         
  • Package: PG-TDSON-8
  •     

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6132 $52.1220
175+ $0.5744 $100.5200
275+ $0.5550 $152.6250
390+ $0.5162 $201.3180
505+ $0.4968 $250.8840
630+ $0.4774 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,150 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess