The BSL308PE H6327 is an N-channel, enhancement mode, RF MOSFET from Infineon Technologies. It is designed for use in RF power amplifiers and high-speed switching applications. This MOSFET is optimized for high efficiency and low distortion at high frequencies.
Applications:
- RF Power Amplifiers
- High-Frequency Oscillators
- Wireless Transmitters
- ISM Band Applications
- L-Band Radar
Features:
- N-Channel Enhancement Mode MOSFET
- Low Gate Charge
- High Gain
- High Breakdown Voltage
- Optimized for 433 MHz and 915 MHz Applications
- Small SMD package
Benefits:
- Increased efficiency in RF power amplifier designs
- Improved signal integrity
- Reduced power consumption
- Smaller and lighter designs
- Cost-effective solution
Additional Details:
The BSL308PE H6327 is housed in a small surface-mount package, suitable for automated assembly. Its electrical parameters are optimized for operation in the UHF band, particularly at 433 MHz and 915 MHz. The device's gate charge is minimized to reduce switching losses and improve efficiency. The high breakdown voltage provides robustness in demanding applications. Refer to the Infineon datasheet for detailed specifications regarding voltage, current, and power dissipation limits.