EN
  • EN
  • DE

BSM150GB120DN2HOSA1

Part No BSM150GB120DN2HOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 1200V 210A 1250W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Module - Half Bridge 1200 V 210 A 1250 W Chassis Mount Module
Manufacturer Infineon Technologies
Package Tray
Part Status Not For New Designs
Operating Temperature Range 150°C (TJ)
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name BSM150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BSM150GB120DN2, SP000095942
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864710-BSM150GB120DN2HOSA1
Ultra Librarian 3D Model Ultra Librarian BSM150GB120DN2HOSA1 CAD Model

Description

The BSM150GB120DN2HOSA1 is an IGBT module designed for high-performance applications.

  • Family: BSM150 family
  • Package: module package
  • Voltage Rating: 1200 V
  • Maximum Current: 210 A
  • Power Dissipation: 1250 W
  • Mounting: chassis mounting
  • Not for: new designs
  • Supply and Demand Status: limited

You May Also Be Interested in

Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Infineon Technologies
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess