The BSS306N L6327 is an N-channel enhancement mode MOSFET from Infineon Technologies. It's designed for low voltage, low current switching applications and is commonly used in portable and battery-powered devices due to its low gate charge and on-resistance.
Applications
- Load switching
- Power management in portable devices
- Battery-operated systems
- DC-DC conversion
- Small signal amplification
Features
- N-channel enhancement mode MOSFET
- Logic level gate drive
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- Small SOT-23 package
Benefits
- Enables direct drive from microcontrollers
- Reduces power losses
- Increases battery life in portable applications
- Compact design for space-constrained PCBs
Detailed Specifications
The BSS306N L6327 features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 2.7A. The typical on-state resistance (RDS(on)) is 0.07 Ohms at VGS=10V and 0.1 Ohms at VGS=4.5V. The gate-source threshold voltage (VGS(th)) ranges between 1V and 2.5V. The device is available in a SOT-23 package. The device exhibits fast switching speeds. The low gate charge minimizes switching losses. The thermal resistance from junction to ambient is reasonably low given the package size. The device's rugged design ensures long-term reliability.
The BSS306N L6327’s small SOT-23 footprint allows for high-density board layouts in portable electronics. The low gate charge contributes to reduced switching losses, leading to higher efficiency and longer battery life in portable devices. The low on-resistance minimizes conduction losses, further improving efficiency. Logic-level gate drive compatibility simplifies the design by allowing direct control from microcontrollers without requiring additional level shifting circuitry.