The BSS316N H6327 is a N-channel enhancement mode MOSFET from Infineon Technologies, designed for high-efficiency power switching applications. This MOSFET is part of Infineon's extensive portfolio of power semiconductors, offering a compelling combination of low on-state resistance (RDS(on)) and fast switching speeds. Its optimized design contributes to reduced power losses and improved thermal performance, making it suitable for various demanding applications.
Applications:
- DC-DC converters
- Load switches
- Power management in portable devices
- LED lighting
- Motor control circuits
Features:
- N-Channel enhancement mode
- Logic level driving
- Low on-state resistance (RDS(on))
- Fast switching speed
- Avalanche rated
- Pb-free lead finishing; RoHS compliant
Benefits:
- High efficiency: Reduced RDS(on) minimizes conduction losses, leading to improved energy efficiency.
- Compact design: Suitable for space-constrained applications due to its small footprint.
- Improved thermal performance: Enables operation at higher power levels without compromising reliability.
- Simplified driving circuitry: Logic level compatibility allows for direct driving from microcontrollers and other logic devices.
- Robustness: Avalanche rating ensures reliable operation under transient conditions.
The BSS316N H6327 is typically supplied in a SOT-23 package. This surface-mount package facilitates efficient heat dissipation and simplifies board assembly. The device's electrical characteristics are optimized for operation at relatively low gate voltages, making it compatible with a wide range of driver circuits. Its low gate charge contributes to faster switching speeds and reduced gate drive losses.
Technical Specifications (typical values):
- Drain-Source Voltage (VDS): 30 V
- Gate-Source Voltage (VGS): ±20 V
- Continuous Drain Current (ID): 6.7 A
- On-State Resistance (RDS(on)): 22 mΩ (at VGS = 10 V)
- Total Gate Charge (Qg): 6.2 nC
The BSS316N H6327 MOSFET offers a compelling solution for a wide range of power switching applications where efficiency, size, and reliability are critical considerations. Its excellent electrical characteristics and robust design make it a popular choice among design engineers.