EN
  • EN
  • DE

BSZ900N20NS3G

Part No BSZ900N20NS3G
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOSTM3 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819771-BSZ900N20NS3G
Ultra Librarian 3D Model Ultra Librarian BSZ900N20NS3G CAD Model

Description

The BSZ900N20NS3G is an N-Channel enhancement mode MOSFET from Infineon Technologies, designed for high-efficiency power conversion and switching applications. It features a low on-resistance (RDS(on)) and is optimized for high-frequency operation, making it suitable for a wide range of power management tasks.

Applications:

  • Synchronous rectification in DC-DC converters
  • Motor control
  • Load switching
  • Power management in servers and data centers
  • Automotive applications

Features:

  • N-Channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • High current capability
  • Optimized for high-frequency switching
  • Logic level driving
  • Surface mount package
  • Pb-free lead finishing; RoHS compliant

Benefits:

  • Increased efficiency: Low RDS(on) minimizes power losses, leading to higher overall efficiency.
  • Reduced heat generation: Efficient operation reduces heat dissipation, improving system reliability.
  • Direct microcontroller interface: Logic level driving simplifies control from microcontrollers.
  • Compact design: Surface mount package allows for high-density circuit layouts.
  • Enhanced reliability: Robust design ensures reliable performance in demanding applications.

Additional Details:

The BSZ900N20NS3G's key specifications include a very low on-resistance, contributing to minimal power loss during operation. Its high current capability allows it to handle significant power loads. The device is optimized for high-frequency switching, making it suitable for modern power conversion architectures. It comes in a surface-mount package, which facilitates automated assembly processes and contributes to overall miniaturization. The Pb-free lead finishing and RoHS compliance ensure adherence to environmental regulations. Its logic level gate drive capability makes interfacing with microcontrollers simple.

This MOSFET is suitable for various power management applications, including synchronous rectification and motor control. Proper thermal management is crucial to maintain optimal performance and reliability. Detailed electrical characteristics and application notes can be found in the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7811 $53.4330
70+ $1.4615 $102.3050
110+ $1.4158 $155.7380
150+ $1.3701 $205.5150
190+ $1.3245 $251.6550
255+ $1.1874 $302.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess