EN
  • EN
  • DE

BTS432-F2E3062A

Part No BTS432-F2E3062A
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 5
RoHS Non-Compliant
Win Source Part Number 1049935-BTS432-F2E3062A
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS432-F2E3062A CAD Model

Description

The BTS432-F2E3062A is a high-side power switch from Infineon Technologies, designed for automotive applications. It's a smart power high-side switch, offering protection and diagnostic features.

Applications

  • Automotive lighting (e.g., headlights, taillights, brake lights)
  • Automotive relay replacement
  • Automotive body control modules (BCM)
  • Heating applications in vehicles
  • Actuation of small motors in automotive systems

Features

  • High-side switch: Connects the load to the positive supply voltage.
  • Overload protection: Protects the switch from damage due to excessive current.
  • Short-circuit protection: Shuts down the switch in the event of a short circuit.
  • Overtemperature protection: Prevents damage from overheating.
  • Diagnostic feedback: Provides information about the switch's status (e.g., overload, short circuit, open load).
  • Current limitation: Limits the current to a safe level.
  • Reverse polarity protection: Protects the switch from damage if the polarity is reversed.

Benefits

  • Increased reliability: Protection features prevent damage and extend the life of the switch.
  • Improved safety: Short-circuit and overtemperature protection prevent fires and other hazards.
  • Reduced system complexity: Integrated features simplify circuit design.
  • Enhanced diagnostic capabilities: Feedback signals allow for easy troubleshooting.
  • Cost-effective solution: Combines multiple functions into a single device.

Additional Details

The BTS432-F2E3062A typically operates with a supply voltage of 5V to 34V. It features a logic level input, making it compatible with microcontrollers. The typical on-resistance (Rds(on)) is low, minimizing power dissipation. The device is typically available in a PG-DSO-8 package. It's designed to withstand harsh automotive environments, including extreme temperatures and vibrations. The diagnostic feedback is typically provided via a status pin. The operating temperature range is typically -40°C to +150°C.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess