The M5M4V18165CTP, manufactured by Mitsubishi, is a high-speed, low-power 16Mb Static RAM (SRAM) organized as 1,048,576 words by 16 bits. It is designed for applications requiring fast access times and low power consumption, making it suitable for various memory-intensive tasks.
Applications
- Cache memory
- Buffer memory
- High-speed data storage
- Networking equipment
- Industrial control systems
Features
- High-speed access times
- Low power consumption
- 16Mb memory capacity
- Organized as 1,048,576 words x 16 bits
- Single 3.3V power supply
- TTL-compatible inputs and outputs
- Available in various package options
Benefits
- Fast data retrieval and storage due to high-speed access times.
- Extended battery life in portable devices due to low power consumption.
- Large memory capacity to accommodate substantial data sets.
- Easy integration into existing systems with TTL-compatible I/O.
- Versatile usage across different applications owing to various packaging options.
- Stable and reliable performance provided by a single 3.3V power supply.
Additional Details
The M5M4V18165CTP operates within a specified temperature range and offers various power-saving modes to further reduce power consumption during idle periods. It’s designed with robust noise immunity to ensure data integrity in noisy environments. The device is typically available in surface-mount packages for efficient board assembly. For specific timing characteristics, power consumption figures, and operating conditions, the official Mitsubishi datasheet should be consulted. This SRAM is frequently utilized in applications demanding high-performance memory solutions, such as networking switches, data acquisition systems, and embedded processors. Its combination of speed, capacity, and low power makes it a favorable choice for designs where memory performance is critical. The M5M4V18165CTP helps to optimize overall system performance by providing rapid access to frequently used data, enhancing efficiency and responsiveness. Mitsubishi’s reputation for quality and reliability makes this SRAM a dependable choice for demanding applications.