EN
  • EN
  • DE

BTS5200-4EKA

Part No BTS5200-4EKA
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Suitable for resistive, inductive and capacitive loads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819813-BTS5200-4EKA
Ultra Librarian 3D Model Ultra Librarian BTS5200-4EKA CAD Model

Description

The BTS5200-4EKA is a quad high-side power switch from Infineon Technologies, belonging to the PROFET™+ family. It is designed for a broad range of automotive applications where multiple loads need to be controlled with robust protection and diagnostics.

Applications

  • Automotive Lighting: Controlling multiple lighting functions such as headlights, taillights, turn signals, and interior lighting.
  • Body Control Modules (BCM): Used to power and control various body-related functions including door locks, window lifters, and seat adjustments.
  • Windshield Wiper Systems: For controlling wiper motors and associated functions.
  • Automotive Heating, Ventilation, and Air Conditioning (HVAC) Systems: Controls blower motors and other HVAC components.

Features

  • Quad High-Side Switch: Allows independent control of up to four separate loads.
  • Overload Protection: Protects the switch and connected loads from excessive current draw.
  • Short-Circuit Protection: Quickly shuts down the switch in the event of a short circuit.
  • Overtemperature Protection: Disables the switch if the temperature exceeds a safe level.
  • Diagnostic Feedback: Provides status information (e.g., overload, short-circuit detection) to the host controller.
  • Current Limitation: Limits the current to a safe level during overload conditions.

Benefits

  • Increased System Reliability: Comprehensive protection features ensure reliable operation.
  • Simplified Design: Integration and high-side switching simplify system design and reduce component count.
  • Enhanced Safety: Short-circuit and overtemperature protection enhance safety by preventing potential hazards.
  • Reduced Downtime: Diagnostic feedback enables quick fault identification and resolution.

Additional Details

The BTS5200-4EKA features low on-resistance for reduced power dissipation. It is designed to operate within a wide voltage range and withstand harsh automotive environments. It typically comes in a PG-DSO-14 package and is AEC-Q100 qualified.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3747 $54.9880
90+ $1.1280 $101.5200
140+ $1.0927 $152.9780
190+ $1.0575 $200.9250
245+ $1.0222 $250.4390
330+ $0.9165 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess