EN
  • EN
  • DE

BTS712204ESEXUMA1

Part No BTS712204ESEXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC HID LAMP CNTRL 5MHZ 24TSSOP  /  HID Lamp Controller Controller 5MHz No PG-TSDSO-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Mfr Infineon Technologies
Series Automotive, AEC-Q100, SPOC™
Package Tape & Reel
Type HID Lamp Controller
Frequency 5MHz
Voltage - Supply 6V ~ 18V
Current - Supply 80 µA
Current - Output Source/Sink 3A, 5A
Dimming No
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package PG-TSDSO-24
Base Product Number BTS712204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BTS712204ESEXUMA1CT,2156-BTS712204ESEXUMA1,SP001471298,INFINFBTS712204ESEXUMA1,BTS712204ESEXUMA1DKR,BTS712204ESEXUMA1TR
Standard Package 3,000
Win Source Part Number 977201-BTS712204ESEXUMA1
Ultra Librarian 3D Model Ultra Librarian BTS712204ESEXUMA1 CAD Model

Description

The BTS712204ESEXUMA1 is an automotive, AEC-Q100, SPOC™ HID Lamp Controller designed for SMD (SMT) mounting.

  • Frequency: 5MHz
  • Current - Supply: 80 µA
  • Current - Output Source/Sink: 3A, 5A
  • Voltage - Supply: 6V ~ 18V
  • Temperature Range - Operating: -40°C ~ 150°C
  • Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess