EN
  • EN
  • DE

C161PILF3VCAFXUMA1

Part No C161PILF3VCAFXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 100TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C166 series Microcontroller IC 16-Bit 20MHz - ROMless PG-TQFP-100-1
Manufacturer Infineon Technologies
Series C16xx
Package Reel - TR
Part Status Obsolete
Core Processor C166
Core Size 16-Bit
Speed 20MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 76
Program Memory Type ROMless
Supply Voltage 3V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package PG-TQFP-100-1
Family Name SA*C161PI
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number SAF-C161PI-LF3VCATR-ND, SAF-C161PI-LF3VCACT, SAF-C161PI-LF3VCAINTR, SAF-C161PI-LF3VCACT-ND, F161PILF3VCAXT, C161PILF3VCAFXUMA1CT, C161PILF3VCAFXUMA1DKR, SAF-C161PI-LF3VCAINDKR-ND, SP000014361, SAF-C161PI-LF3VCATR, SAF-C161PI-LF3VCAINTR-ND, SAF-C161PI-LF3VCAINDKR, SAF-C161PI-LF3VCAINCT-ND, SAFC161PILF3VCAXT, SAF-C161PI-LF3VCAINCT, SAF-C161PI-LF3VCA, C161PILF3VCAFXUMA1TR, C161PILF3VCAFAUMA1, SAF-C161PI-LF 3V CA
Quantity per package 1400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933003-C161PILF3VCAFXUMA1
Ultra Librarian 3D Model Ultra Librarian C161PILF3VCAFXUMA1 CAD Model

Description

The Infineon Technologies C166 series Microcontroller IC is a 16-bit product with a part number of 933003-C161PILF3VCAFXUMA1.

  • Speed: It has a speed of 20MHz and is packaged in a reel - TR with a package of 100-LQFP.
  • Mounting: The mounting is surface mount with a core size of 16-bit.
  • Connectivity: It has connectivity options of EBI/EMI, I2C, SPI, and UART/USART.
  • Peripherals: The peripherals include POR, PWM, and WDT.
  • I/Os: It has 76 I/Os and an A/D 4x10b data converter.
  • Oscillator: The oscillator type is internal and the supply voltage is 3V ~ 3.6V.
  • Status: This product is obsolete and is sold in a quantity of 1400.
  • Category: It is categorized under integrated circuits (ICs) and has an ECCN of EAR99.
  • MSL: The MSL level is 3 (168 hours) and the REACH status is unaffected.
  • HTSUS: The HTSUS is 8542.31.0001.
  • Other Part Numbers: Other part numbers include SAF-C161PI-LF3VCATR, SAF-C161PI-LF3VCAINTR, SAF-C161PI-LF3VCACT, and SAF-C161PI-LF3VCAINDKR.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess