EN
  • EN
  • DE

CY3210-PROTOMOD

Part No CY3210-PROTOMOD
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT PSOC PROTO MODULES / CY3210-ExpressDK - Proto Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Product Status Obsolete
Accessory Type Proto Module
For Use With/Related Products CY3210-ExpressDK
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1348278-CY3210-PROTOMOD
Ultra Librarian 3D Model Ultra Librarian CY3210-PROTOMOD CAD Model

Description

The CY3210-PROTOMOD is a prototyping module designed by Infineon Technologies for their PSoC (Programmable System-on-Chip) microcontrollers. It serves as a versatile platform for developing and testing custom hardware and software solutions. This module allows developers to easily interface with PSoC microcontrollers and create a wide range of embedded applications.

Applications

  • Rapid prototyping of PSoC-based embedded systems
  • Development and testing of custom hardware interfaces
  • Creating sensor-based applications
  • Developing IoT (Internet of Things) devices
  • Educational and hobbyist projects

Features

  • Prototyping area with breadboard-compatible layout
  • PSoC microcontroller interface
  • Power supply connections
  • Digital and analog I/O connections
  • Compact and modular design

Benefits

  • Simplified hardware prototyping process
  • Easy integration with PSoC microcontrollers
  • Flexible platform for custom hardware development
  • Reduced development time and cost
  • Versatile solution for a wide range of applications

Additional Details

The CY3210-PROTOMOD module typically features a prototyping area with a breadboard-compatible layout, allowing for easy connection of external components. It includes a dedicated interface for connecting to PSoC microcontrollers, providing access to digital and analog I/O pins. Power supply connections are also provided for powering the module and connected components. The compact and modular design makes it easy to integrate into larger systems. The CY3210-PROTOMOD is a valuable tool for developers looking to quickly prototype and test their PSoC-based designs.

You May Also Be Interested in

MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
Amd
CARD EVAL AMS101
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess