EN
  • EN
  • DE
  • IT

CY7C67300-100AXA

Part No CY7C67300-100AXA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB HOST/PERIPH CNTRL 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series EZ-Host™
Package Tray
Product Status Obsolete
Programmable Not Verified
Applications USB Host/Peripheral Controller
Core Processor CY16
Program Memory Type ROM (8kB)
Controller Series CY7C673xx
RAM Size 16K x 8
Interface SPI Serial, USB, HPI
Number of I/O 32
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number CY7C67300
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 583030-CY7C67300-100AXA
Ultra Librarian 3D Model Ultra Librarian CY7C67300-100AXA CAD Model

Description

The CY7C67300-100AXA is an embedded microcontroller from Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Product: CY7C67300-100AXA
  • Series: EZ-Host™
  • Application: USB host/peripheral controller
  • Core Processor: CY16
  • Package: 100-LQFP (Surface Mount)
  • I/O Pins: 32
  • Program Memory Type: ROM
  • Program Memory Capacity: 8kB
  • RAM Size: 16K x 8
  • Operating Voltage: 3V to 3.6V
  • Status: Obsolete
  • Package Quantity: 90 pcs
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess