EN
  • EN
  • DE

CY91042CPMC-GTE1

Part No CY91042CPMC-GTE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 48LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91042
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347759-CY91042CPMC-GTE1
Ultra Librarian 3D Model Ultra Librarian CY91042CPMC-GTE1 CAD Model

Description

The CY91042CPMC-GTE1 is a microcontroller from Infineon Technologies, belonging to the CY91 family. This family of microcontrollers is designed for a broad range of automotive and industrial control applications requiring robust performance and high integration. They often feature advanced communication interfaces and peripheral sets tailored for real-time control.

Applications

  • Automotive Engine Control: Used for managing engine parameters such as fuel injection, ignition timing, and emission control.
  • Body Electronics: Controls functions such as lighting, window control, and door locking systems in vehicles.
  • Industrial Motor Control: Implements control algorithms for electric motors in industrial equipment.
  • Power Management Systems: Manages power distribution and consumption in various applications.
  • Embedded Networking: Facilitates communication between devices in networked embedded systems.

Features

  • 32-bit CPU Core: Provides high-performance processing capabilities for complex control algorithms.
  • Flash Memory: Offers non-volatile storage for program code and data.
  • RAM: Provides volatile memory for temporary data storage during program execution.
  • CAN Interface: Enables communication with other devices over the Controller Area Network (CAN) bus.
  • Timers/Counters: Provides precise timing and counting functions for various applications.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor data acquisition.
  • Digital-to-Analog Converter (DAC): Converts digital values to analog signals for control applications.
  • Input/Output (I/O) Ports: Provides general-purpose I/O pins for interfacing with external devices.

Benefits

  • High Performance: Delivers efficient processing capabilities for demanding applications.
  • Integrated Peripherals: Reduces component count and simplifies system design.
  • Flexibility: Can be easily configured for various applications.
  • Robust Design: Ensures reliable operation in harsh environments.
  • Advanced Communication: Supports various communication protocols for networked systems.

Additional Details

The CY91042CPMC-GTE1 typically features a 32-bit CPU core, running at a specific clock frequency. It has a certain amount of Flash memory and RAM, details of which are found in the datasheet. It generally supports CAN, LIN, and other communication protocols. The operating voltage range is typically 3V to 5V. This microcontroller is often available in a QFP or LQFP package. Refer to the official datasheet for precise specifications and details.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess