EN
  • EN
  • DE

CY91213APMC-GS-219E1

Part No CY91213APMC-GS-219E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU FLASH / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91213
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347592-CY91213APMC-GS-219E1
Ultra Librarian 3D Model Ultra Librarian CY91213APMC-GS-219E1 CAD Model

Description

The CY91213APMC-GS-219E1 is a microcontroller manufactured by Infineon Technologies, belonging to their CY91 family. This series is known for its performance and suitability for a variety of embedded control applications. This microcontroller is specifically designed to provide a balance of processing power, memory capacity, and peripheral integration, making it an efficient choice for real-time control and data processing tasks.

Applications

  • Automotive systems (e.g., engine management, transmission control, anti-lock braking systems).
  • Industrial automation (e.g., process control, robotics, motor control).
  • Power management (e.g., DC-DC converters, battery management systems, solar inverters).
  • Home appliances (e.g., washing machines, refrigerators, air conditioners).

Features

  • CPU Core: High-performance CPU core for efficient processing.
  • Memory: Integrated flash memory for program storage and RAM for data.
  • Peripherals: Comprehensive set of peripherals including timers, ADCs, DACs, UART, SPI, and I2C interfaces.
  • Operating Voltage: Specified operating voltage range for stable performance.
  • Temperature Range: Wide operating temperature range for use in various environments.
  • Package: PMC (Plastic Molded Chip Carrier) package for surface mount assembly.
  • On-Chip Debugging: Includes on-chip debugging support.

Benefits

  • Real-Time Control: Enables precise and timely control of external devices and processes.
  • Efficient Data Processing: Allows for the efficient processing of sensor data and other inputs.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing external component requirements.
  • Simplified Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Enhanced System Reliability: Robust design for reliable performance.
  • Low Power Consumption: Designed for low power operation.

Additional Details

The CY91213APMC-GS-219E1 microcontroller features on-chip debugging support, allowing for easy testing and debugging of applications. It also supports various power-saving modes to further reduce power consumption when idle. Detailed information regarding specific memory sizes and peripheral configurations can be found in the device datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess