EN
  • EN
  • DE

CY91267APMC-G-103E1

Part No CY91267APMC-G-103E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 64LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91267
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347702-CY91267APMC-G-103E1
Ultra Librarian 3D Model Ultra Librarian CY91267APMC-G-103E1 CAD Model

Description

The CY91267APMC-G-103E1 is a microcontroller from Infineon Technologies, designed for embedded applications requiring high performance and reliability. This microcontroller integrates a powerful CPU core with a comprehensive set of peripherals, making it suitable for a wide range of control and automation tasks.

Applications

  • Automotive applications (e.g., dashboard control, lighting)
  • Industrial automation systems
  • Medical devices
  • White goods (e.g., washing machines, refrigerators)
  • Power management systems

Features

  • High-performance CPU core.
  • Integrated Flash memory for program storage.
  • SRAM for data processing.
  • Multiple timers and counters for precise timing control.
  • Analog-to-digital converters (ADCs) for sensor interfacing.
  • Digital-to-analog converters (DACs) for generating analog signals.
  • Communication interfaces such as UART, SPI, and CAN for serial communication.
  • PWM (Pulse Width Modulation) outputs for motor control and dimming applications.
  • Interrupt controller for handling asynchronous events.
  • Low-power modes for energy-efficient operation.

Benefits

  • Enhanced system performance due to the high-performance CPU core.
  • Reduced system cost through integrated peripherals.
  • Flexibility in application development due to the wide range of features.
  • Improved energy efficiency through low-power modes.
  • Simplified system design with integrated communication interfaces.

Additional Details

The CY91267APMC-G-103E1 microcontroller is designed to operate within specified voltage and temperature ranges. It is typically packaged in a surface-mount package. Detailed technical specifications, including clock speed, memory capacity, and pinout diagrams, can be found in the product datasheet available from Infineon Technologies. The datasheet provides information on electrical characteristics, timing specifications, and application notes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess