EN
  • EN
  • DE

CY91F467DBPVSR-GS-UJE2

Part No CY91F467DBPVSR-GS-UJE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 208QFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Base Product Number CY91F467
Standard Package 240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340515-CY91F467DBPVSR-GS-UJE2
Ultra Librarian 3D Model Ultra Librarian CY91F467DBPVSR-GS-UJE2 CAD Model

Description

The CY91F467DBPVSR-GS-UJE2 is a microcontroller manufactured by Infineon Technologies. It is part of the CY91F family, which is designed for a range of embedded control applications, particularly in the automotive and industrial sectors. This MCU offers a combination of processing power, memory, and peripheral integration, making it suitable for real-time control and data processing tasks.

Applications

  • Automotive applications: Engine control, transmission control, body control, and safety systems (e.g., ABS, airbag control).
  • Industrial automation: Motor control, sensor interface, programmable logic controllers (PLCs), and robotics.
  • Power electronics: Inverters, converters, and power management systems.
  • Medical devices: Portable monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • CPU Core: High-performance CPU core for efficient processing of complex algorithms.
  • Memory: Integrated flash memory for program storage, RAM for data storage, and EEPROM for non-volatile data storage.
  • Peripherals: Analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, counters, PWM modules, serial communication interfaces (UART, SPI, I2C, CAN).
  • Safety Features: Built-in safety mechanisms such as watchdog timers, memory protection units, and error correction codes (ECC).
  • Operating Voltage: Wide operating voltage range for robust performance in various environments.
  • Temperature Range: Extended operating temperature range for automotive and industrial applications.
  • Package: Surface-mount package for easy integration into printed circuit boards (PCBs).

Benefits

  • Real-time performance: Provides precise and timely control of external devices and processes.
  • System integration: Combines multiple functions into a single chip, reducing the need for external components.
  • Cost savings: Reduces overall system cost by integrating various functions and features.
  • Reliability: Enhanced reliability and safety features for critical applications.
  • Ease of use: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Power efficiency: Optimized for low power consumption, extending battery life in portable applications.

Additional Details

The CY91F467DBPVSR-GS-UJE2 features on-chip debugging capabilities for efficient development and testing. The device also supports various power-saving modes to further reduce power consumption when the microcontroller is idle. The specific memory sizes and peripheral configurations can be found in the device datasheet.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,088.0435 $1,088.0435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess