EN
  • EN
  • DE

CY91F467RDPMC-GSE2

Part No CY91F467RDPMC-GSE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU AUTO / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91F467
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347703-CY91F467RDPMC-GSE2
Ultra Librarian 3D Model Ultra Librarian CY91F467RDPMC-GSE2 CAD Model

Description

The CY91F467RDPMC-GSE2 is a microcontroller from Infineon Technologies, belonging to the CY91F family. This family is known for its application in automotive and industrial embedded systems. This particular model balances processing power, memory capacity, and peripheral functionality, making it suitable for real-time control and data processing applications.

Applications

  • Automotive Systems: Engine control units (ECUs), transmission control, body control modules (BCMs), and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, sensor interfaces, and robotics.
  • Power Electronics: Digital power supplies, inverters, and converters.
  • Medical Devices: Portable monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • CPU Core: High-performance CPU core designed for efficient execution of complex algorithms.
  • Memory: Integrated flash memory for program storage, RAM for data storage, and EEPROM for non-volatile data storage.
  • Peripherals: Analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, counters, PWM modules, serial communication interfaces (UART, SPI, I2C, CAN).
  • Safety Features: Includes safety mechanisms such as watchdog timers, memory protection units, and error correction codes (ECC).
  • Operating Voltage: Wide operating voltage range to ensure reliable performance.
  • Temperature Range: Extended operating temperature range for automotive and industrial applications.
  • Package: Surface-mount package for efficient PCB assembly.

Benefits

  • Real-time Performance: Enables precise and timely control of external devices and processes.
  • System Integration: Combines multiple functions into a single chip, reducing the need for external components.
  • Cost-Effectiveness: Integrates various functions and features, reducing overall system cost.
  • Enhanced Reliability: Enhanced reliability and safety features for critical applications.
  • Ease of Development: Supported by a comprehensive development environment including compilers, debuggers, and emulators.
  • Power Efficiency: Optimized for low power consumption, enabling longer battery life in portable applications.

Additional Details

The CY91F467RDPMC-GSE2 includes on-chip debugging capabilities for simplified development and testing. It also supports various power-saving modes to further reduce power consumption when idle. Specific memory sizes and peripheral configurations can be found in the device datasheet.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess