EN
  • EN
  • DE

CY95117MPMC-GS-124E1

Part No CY95117MPMC-GS-124E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU MM 52-LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY95117
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347603-CY95117MPMC-GS-124E1
Ultra Librarian 3D Model Ultra Librarian CY95117MPMC-GS-124E1 CAD Model

Description

The CY95117MPMC-GS-124E1 is a microcontroller from Infineon Technologies, belonging to the CY95 family. This microcontroller is designed for a variety of embedded control applications, offering a balance of performance, power efficiency, and peripheral integration.

Applications:

  • Automotive Body Control: Managing lighting, wipers, and door locks in vehicles.
  • Industrial Control Systems: Controlling machinery, sensors, and actuators in industrial environments.
  • Home Appliances: Managing motor control and user interface functions in appliances like washing machines and refrigerators.
  • Consumer Electronics: Controlling displays, buttons, and communication interfaces in devices such as remote controls and audio players.
  • Motor Control Applications: Managing BLDC and PMSM motor control in various devices.

Features:

  • 32-bit CPU Core: Provides high processing power for complex algorithms.
  • Flash Memory: Allows for flexible code storage and updates.
  • SRAM Memory: Provides fast data access for real-time processing.
  • Multiple Communication Interfaces: Supports UART, SPI, I2C, and CAN for connectivity.
  • Analog-to-Digital Converter (ADC): Enables precise measurement of analog signals.

Benefits:

  • Improved System Performance: Enables faster and more efficient control of electronic systems.
  • Reduced System Cost: Integrates multiple functions into a single chip.
  • Increased System Reliability: Offers robust performance in harsh environments.
  • Simplified Software Development: Supported by comprehensive development tools.
  • Reduced Power Consumption: Designed for energy-efficient operation.

The CY95117MPMC-GS-124E1's specific technical details include its CPU clock speed, memory sizes, number of I/O pins, operating voltage range, and operating temperature range. Refer to the official Infineon datasheet for detailed technical specifications and application notes. This microcontroller is often chosen for applications requiring a balance of processing power and low power consumption.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess