EN
  • EN
  • DE

CY96346RSAPMC-GS-109E2

Part No CY96346RSAPMC-GS-109E2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Base Product Number CY96346
Standard Package 180
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347784-CY96346RSAPMC-GS-109E2
Ultra Librarian 3D Model Ultra Librarian CY96346RSAPMC-GS-109E2 CAD Model

Description

The CY96346RSAPMC-GS-109E2 is a microcontroller from Infineon Technologies, belonging to the CY96340 series. It is a 16-bit microcontroller designed for a wide range of embedded control applications. This microcontroller offers a balance of performance, integrated peripherals, and low power consumption.

Applications

  • Automotive Body Electronics: Control of lighting, wipers, door locks, and window lifts.
  • Industrial Control Systems: Control of motors, sensors, and actuators in industrial equipment.
  • Consumer Electronics: Control of appliances, remote controls, and other consumer devices.
  • Medical Devices: Control of medical instruments and equipment.
  • Home Automation: Control of lighting, HVAC systems, and security systems.

Features

  • 16-Bit CPU Core: High-performance 16-bit processing for efficient code execution.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: On-chip SRAM for runtime data storage and processing.
  • Timers and PWM (Pulse Width Modulation) Modules: Provides precise control of motor speeds and other functions.
  • ADC (Analog-to-Digital Converters): Allows the microcontroller to interface with analog sensors.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
  • Operating Voltage: Operates at a standard voltage.
  • Operating Temperature Range: Designed for a wide temperature range suitable for various environments.

Benefits

  • High Performance: The 16-bit CPU core provides sufficient processing power for a wide range of embedded control applications.
  • Integration: Integrated flash memory and SRAM reduce the need for external components, simplifying design and reducing cost.
  • Flexible Communication: UART, SPI, and I2C interfaces enable communication with a variety of external devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Reliability: Designed for industrial and automotive environments, ensuring reliable operation under harsh conditions.

Technical Specifications

The CY96346RSAPMC-GS-109E2 microcontroller features a 16-bit CPU core, integrated flash memory and SRAM, timers, PWM modules, ADCs, and serial communication interfaces. These features make it suitable for various embedded control applications in automotive, industrial, consumer, and medical fields. Its low power consumption and wide operating temperature range enable operation in diverse environments.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess