EN
  • EN
  • DE

CYPD3175-24LQXQT

Part No CYPD3175-24LQXQT
Manufacturer Infineon Technologies
Catalog Interface - Controllers
Description CCG3PA / USB Controller USB 3.0 I²C, SPI, UART Interface 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Infineon Technologies
Series EZ-PD™ CCG3PA
Package Tape & Reel
Protocol USB
Function Controller
Interface I2C, SPI, UART
Standards USB 3.0
Voltage - Supply 2.7V, 3V ~ 5.5V, 24.5V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 24-UFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number CYPD3175
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342243-CYPD3175-24LQXQT
Ultra Librarian 3D Model Ultra Librarian CYPD3175-24LQXQT CAD Model

Description

The CYPD3175-24LQXQT is an integrated circuit controller that is part of the EZ-PD™ CCG3PA series.

  • Application: USB 3.0
  • Interface: I2C, SPI, and UART
  • Voltage Supply Range: 2.7V to 5.5V
  • Current Supply: 10mA
  • Package: 24-UFQFN exposed pad
  • Temperature Range: -40℃ to 105℃
  • Manufacturer: Infineon Technologies
  • Series: OptiMOS™ 5
  • Type: MOSFET (Metal Oxide) N-Channel FET
  • Drain to Source Voltage: 80V
  • Power Dissipation: 375W (Tc)
  • Drive Voltage: 6V and 10V
  • Continuous Drain Current: 300A (Tj)
  • Rds On (Max): 1.2mOhm @ 100A, 10V
  • Input Capacitance: 16250 pF @ 40V
  • Gate Charge: 231 nC @ 10 V

You May Also Be Interested in

NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3830 $55.3200
90+ $1.1348 $102.1320
140+ $1.0993 $153.9020
190+ $1.0639 $202.1410
245+ $1.0284 $251.9580
330+ $0.9220 $304.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,740 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess