EN
  • EN
  • DE

CYTT32302-56LQI48

Part No CYTT32302-56LQI48
Manufacturer Infineon Technologies
Catalog Data Acquisition - Touch Screen Controllers
Description IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Infineon Technologies
Series TrueTouch™
Package Tray
Product Status Obsolete
Touchscreen 2 Wire Capacitive
Resolution (Bits) 32 b
Interface I2C, SPI
Voltage - Supply 1.71V ~ 5.5V
Mounting Type Surface Mount
Package / Case 56-UFQFN Exposed Pad
Supplier Device Package 56-QFN (6x6)
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348261-CYTT32302-56LQI48
Ultra Librarian 3D Model Ultra Librarian CYTT32302-56LQI48 CAD Model

Description

The CYTT32302-56LQI48 is a touch screen controller integrated circuit from Infineon Technologies.

  • Series: TrueTouch™
  • Use: data acquisition
  • Voltage Supply: 1.71V to 5.5V
  • Interface: I2C and SPI
  • Resolution: 32 bits
  • Mounting: surface mount
  • Package: 56-UFQFN Exposed Pad
  • REACH Status: REACH unaffected
  • Status: obsolete
  • ECCN: OBSOLETE

You May Also Be Interested in

Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 25WLCSP
Lowest to $4.0471
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 56-QFN (6x6)
Lowest to $10.8258
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess