EN
  • EN
  • DE

D970N06T

Part No D970N06T
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description DIODE RECTIFIER 200V 1245A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies Industrial Power and Controls Americas
Status Active
Win Source Part Number 1006927-D970N06T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D970N06T CAD Model

Description

The D970N06T is a Schottky Barrier Diode manufactured by Infineon Technologies. This diode is designed for high-frequency rectification and fast switching applications.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to improve efficiency and reduce switching losses.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation and power management.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Reverse Polarity Protection: Used for reverse polarity protection in various electronic circuits.
  • Solar Inverters: Found in solar inverters for efficient DC to AC conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Provides robustness against surge currents and transient events.
  • Low Reverse Leakage Current: Reduces power consumption and improves overall circuit performance.
  • AEC-Q101 Qualified: Automotive grade quality for reliable performance in automotive applications.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher efficiency.
  • Reduced Power Loss: Minimizes power dissipation in rectification and switching circuits.
  • Enhanced Reliability: High surge current capability and AEC-Q101 qualification ensure robust and reliable operation.
  • Compact Design: Small package size allows for compact circuit designs.

Technical Specifications

The D970N06T features a maximum repetitive reverse voltage (VRRM) of 60V and a forward current (IF) of 9A. It is available in a Thin D-PAK (TO-252) package. The operating junction temperature range is typically -40°C to +175°C. The low forward voltage drop is typically around 0.5V, which contributes to the device's high efficiency.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess