EN
  • EN
  • DE

DDB2U30N08VRBOMA1307

Part No DDB2U30N08VRBOMA1307
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Package Bulk
Product Status Active
Configuration 3 Independent
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 25 A
Power - Max 20 mW
Vce(on) (Max) @ Vge, Ic 2.55V @ 15V, 20A
Current - Collector Cutoff (Max) 1 mA
Input Capacitance (Cies) @ Vce 880 pF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 888017-DDB2U30N08VRBOMA1307
Ultra Librarian 3D Model Ultra Librarian DDB2U30N08VRBOMA1307 CAD Model

Description

The DDB2U30N08VRBOMA1307 is an IGBT module from Infineon Technologies.

  • Category: Discrete Semiconductor Products
  • Power Rating: 20 mW
  • Package: Bulk
  • Configuration: 3 independent IGBTs
  • Voltage: 600 V
  • Maximum Collector Current (Ic): 25 A
  • Collector-Emitter Breakdown Voltage: 600 V
  • Temperature Range: -40°C to 125°C
  • Features: NTC Thermistor
  • Mounting Type: Chassis Mount
  • Product Status: Active

You May Also Be Interested in

Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Vishay
IGBT SIP MODULE 600V 6A IMS-2
Lowest to $103.2605
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess