EN
  • EN
  • DE
  • IT

FF150R12RT4

Part No FF150R12RT4
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description 34mm Module with fast Trench/Feldstopp IGBT4 and Emitter Controlled 4 diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1174033-FF150R12RT4
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FF150R12RT4 CAD Model

Description

The FF150R12RT4 is an IGBT module from Infineon Technologies, designed for use in a variety of power electronics applications. This module offers efficient and reliable performance in demanding environments. It's known for its robust construction and suitability for applications requiring high power and switching capabilities.

Applications:

  • Inverter drives: Specifically, the module is used in inverters for controlling electric motors in industrial applications.
  • UPS (Uninterruptible Power Supplies): It serves as a crucial component in UPS systems, ensuring continuous power supply during outages.
  • Welding equipment: The IGBT module is used in welding machines to control the power delivered to the welding arc.
  • Renewable energy systems: Including solar inverters and wind turbine converters, where efficient power conversion is essential.
  • Power factor correction (PFC): Implemented in power supplies and other electronic devices to improve energy efficiency.

Features:

  • IGBT4 chip technology: This provides low VCE(sat) and fast switching speeds, leading to reduced power losses.
  • TRENCHSTOP™ technology: Enables optimal switching performance and robustness.
  • Integrated temperature sensor: Allows for accurate temperature monitoring and protection.
  • Low inductance design: Minimizes voltage overshoot during switching, enhancing reliability.
  • High blocking voltage: Provides robust performance in high-voltage applications.
  • Isolated baseplate: Simplifies thermal management and provides electrical isolation.

Benefits:

  • High efficiency: Reduced power losses due to advanced IGBT technology.
  • Improved system reliability: Robust design and integrated protection features.
  • Simplified thermal management: Isolated baseplate allows for efficient heat dissipation.
  • Reduced system cost: Optimized performance allows for smaller and more cost-effective system designs.
  • Enhanced switching performance: Fast switching speeds and low inductance design.

Additional Details:

The FF150R12RT4 features a collector-emitter voltage (Vces) of 1200V and a collector current (Ic) of 150A. It is designed for operation at high switching frequencies. The module's compact size and weight make it easy to integrate into various systems. It's RoHS compliant, ensuring environmental friendliness.

The internal structure contains six IGBTs, configured in a three-phase bridge. This configuration is suited for inverter applications. The module's operating junction temperature range is typically -40°C to +150°C. The package type is a standard module outline for easy mounting.

You May Also Be Interested in

Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $582.4000
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $749.7314
ON Semiconductor
IGBT MOD 1200V 35A 26DIP
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Powerex Inc.
IGBT MODULE 1200V 10A 96W / IGBT Module Three Phase Inverter with Brake 1200 V 10 A 96 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
IXYS
IGBT MODULE 1200V 125A 640W E3 / IGBT Module NPT Full Bridge Inverter 1200 V 125 A 640 W Chassis Mount E3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.6396 $91.6396
2+ $75.1915 $150.3830
3+ $72.8418 $218.5254
4+ $70.4921 $281.9684
5+ $68.1424 $340.7120
6+ $61.0931 $366.5586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 992 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess