EN
  • EN
  • DE

HYB25D256160CE6C

Part No HYB25D256160CE6C
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206418-HYB25D256160CE6C
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HYB25D256160CE6C CAD Model

Description

The HYB25D256160CE6C is a high-speed Double Data Rate 2 (DDR2) Synchronous DRAM (SDRAM) from Infineon Technologies. This memory component is designed for applications that require high bandwidth and low latency, such as computer memory, graphics cards, and embedded systems. It offers a balance between performance, power consumption, and cost, making it a popular choice for a wide range of applications.

Applications

  • Computer Memory (RAM): Used as the main system memory in desktop computers, laptops, and servers.
  • Graphics Cards: Employed as video memory to store textures, framebuffers, and other graphical data.
  • Embedded Systems: Integrated into embedded devices such as routers, switches, and set-top boxes.
  • Networking Equipment: Utilized in network devices for buffering and processing data packets.
  • Gaming Consoles: Used as system memory or video memory in gaming consoles.

Features

  • DDR2 Technology: Offers higher bandwidth and lower power consumption compared to DDR SDRAM.
  • High Clock Speed: Operates at high clock frequencies, enabling fast data transfer rates.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Low Latency: Provides quick access to memory locations, reducing overall system latency.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections, enhancing overall system performance.

Benefits

  • Increased System Performance: Enhances overall system performance by providing fast and efficient memory access.
  • Reduced Power Consumption: Consumes less power compared to previous generation memory technologies, leading to longer battery life in portable devices.
  • Improved Signal Integrity: Ensures reliable data transfer even at high clock speeds.
  • Cost-Effective Solution: Offers a cost-effective solution for high-performance memory applications.
  • Wide Availability: Readily available from various distributors and suppliers.

Additional Details

The HYB25D256160CE6C typically comes in a FBGA (Fine-Ball Grid Array) package. Key specifications include the memory capacity (256Mbit), organization (16Mx16), clock frequency, and operating voltage. Detailed timing parameters, such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP), can be found in the Infineon datasheet. Proper termination and decoupling are essential for ensuring stable and reliable operation.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fastrax
Lowest to $32.6415
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess