EN
  • EN
  • DE

ICE2QR2280G

Part No ICE2QR2280G
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP12
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 723900-ICE2QR2280G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICE2QR2280G CAD Model

Description

The ICE2QR2280G is a quasi-resonant (QR) flyback controller IC manufactured by Infineon Technologies. It is designed for offline power supply applications requiring high efficiency and low standby power consumption. The device integrates numerous protection features, making it a robust and reliable solution.

Applications:

  • AC-DC Power Supplies: Used in power adapters for laptops, smartphones, and other portable devices.
  • Auxiliary Power Supplies: Employed in appliances and industrial equipment for providing standby power.
  • Set-Top Boxes: Supplies power to set-top boxes and media players.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting solutions.
  • Consumer Electronics: Integrated into various consumer electronic devices such as TVs, DVD players, and audio equipment.

Features:

  • Quasi-Resonant Operation: Minimizes switching losses and improves efficiency by operating in quasi-resonant mode.
  • Active Burst Mode: Reduces standby power consumption by entering a burst mode during light load conditions.
  • Integrated Protection Features: Includes overvoltage protection, overcurrent protection, overload protection, and overtemperature protection.
  • Frequency Jittering: Reduces EMI (electromagnetic interference) by dithering the switching frequency.
  • Soft-Start: Implements soft-start functionality to minimize stress on components during startup.
  • Adjustable Switching Frequency: Allows for adjustment of the switching frequency to optimize performance for different applications.

Benefits:

  • High Efficiency: Quasi-resonant operation and active burst mode contribute to high efficiency and low power consumption.
  • Robust Protection: Integrated protection features safeguard the power supply and the load from various fault conditions.
  • Reduced EMI: Frequency jittering minimizes EMI, simplifying compliance with regulatory standards.
  • Simplified Design: Integrated design reduces the number of external components, simplifying power supply design.
  • Low Standby Power: Active burst mode minimizes standby power consumption, meeting energy efficiency requirements.

Technical Specifications:

Operating Voltage: 85V to 265V AC

Output Power: Up to 80W (depending on application)

Switching Frequency: Adjustable

Protection Features: OVP, OCP, OLP, OTP

Package Type: PG-DSO-8

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2680 $50.7200
100+ $1.0404 $104.0400
150+ $1.0079 $151.1850
210+ $0.9754 $204.8340
270+ $0.9429 $254.5830
355+ $0.8453 $300.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess