EN
  • EN
  • DE
  • IT

IGW40T120FKSA1

Part No IGW40T120FKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 1200V 75A TO247-3  /  IGBT NPT, Trench Field Stop 1200 V 75 A 270 W Through Hole PG-TO247-3-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Infineon Technologies
Series TrenchStop®
Package Tube
IGBT Type NPT, Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 75 A
Current - Collector Pulsed (Icm) 105 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 40A
Power - Max 270 W
Switching Energy 6.5mJ
Input Type Standard
Gate Charge 203 nC
Td (on/off) @ 25°C 48ns/480ns
Test Condition 600V, 40A, 15Ohm, 15V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package PG-TO247-3-1
Base Product Number IGW40T120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names INFINFIGW40T120FKSA1,SP000013886,2156-IGW40T120FKSA1,IGW40T120-ND,IGW40T120
Standard Package 30
Win Source Part Number 1064776-IGW40T120FKSA1
Ultra Librarian 3D Model Ultra Librarian IGW40T120FKSA1 CAD Model

Description

The IGW40T120FKSA1 is a single IGBT transistor from Infineon Technologies.

  • Series: TrenchStop™
  • Type: trench field stop NPT
  • Voltage Collector Emitter Breakdown (Max): 1200V
  • Current Collector (Ic) (Max): 75A
  • Package: tube
  • Standard Package Quantity: 30
  • Operating Temperature: -40°C to 150°C (TJ)
  • Package/Case: TO-247-3
  • Supplier Device Package: PG-TO247-3-1
  • Cross-Reference: IKW40N120T2FKSA1, IHW40T120FKSA1, NGTB40N120IHRWG, IXGH32N120A3, APT25GR120BD15, and IRG4PH50SPBFIGW40T120

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 600V 11A D2PAK
Need more? Email Us
Infineon Technologies
IGBT 600V 80A TO-247AD
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 88A TO-247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 1200V 120A SUPER-247
Need more? Email Us
IXYS
IGBT PT 650V 310A TO-264
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9946 $59.9784
10+ $12.3033 $123.0330
15+ $11.9188 $178.7820
20+ $11.5343 $230.6860
26+ $11.1498 $289.8948
34+ $9.9964 $339.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess