EN
  • EN
  • DE

IPA60R180P7S

Part No IPA60R180P7S
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description 600V CoolMOSª P7 Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825947-IPA60R180P7S
Ultra Librarian 3D Model Ultra Librarian IPA60R180P7S CAD Model

Description

The IPA60R180P7S is a high-performance CoolMOS™ P7 series power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency switching applications, offering low on-state resistance (RDS(on)) and optimized switching behavior. It is commonly used in applications such as server power supplies, telecom rectifiers, and industrial power systems where high efficiency and power density are critical, and where surface mounting is preferred.

Applications:

  • Server Power Supplies: Used in AC-DC and DC-DC stages to improve efficiency and reduce heat dissipation.
  • Telecom Rectifiers: Used in rectifiers to convert AC voltage to DC voltage for telecom equipment.
  • Industrial Power Systems: Integrated into various industrial power systems to enhance efficiency and reliability.
  • High Voltage DC-DC Converters: Employed in high voltage DC-DC converters for efficient power conversion.

Features:

  • N-Channel MOSFET: An N-Channel MOSFET, commonly used in power switching applications.
  • CoolMOS™ P7 Technology: Utilizes Infineon's CoolMOS™ P7 technology for superior performance.
  • Low On-State Resistance (RDS(on)): Low RDS(on) reduces conduction losses, improving efficiency.
  • Optimized Switching Behavior: Designed for fast and efficient switching, minimizing switching losses.
  • High Avalanche Ruggedness: Robust avalanche capability for increased reliability and protection.
  • Surface Mount Package: Offered in a surface mount package for automated assembly.

Benefits:

  • High Efficiency: Low RDS(on) and optimized switching minimize power losses, enhancing overall efficiency.
  • Improved Power Density: Allows for higher power density in power supply designs.
  • Increased Reliability: Avalanche rating provides added protection against voltage transients.
  • Reduced Cooling Requirements: Lower power losses result in less heat generation, reducing cooling needs.
  • Automated Assembly: Surface mount package enables efficient automated assembly.

Technical Specifications:

The IPA60R180P7S typically features a drain-source voltage (VDS) rating of 600V, a continuous drain current (ID) rating of up to 21A (depending on the case temperature), and an RDS(on) value of 0.18 ohms. It is packaged in a TO-263 (D2PAK) package. Consult the official Infineon datasheet for precise specifications and performance curves.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0181 $50.9050
120+ $0.8353 $100.2360
190+ $0.8092 $153.7480
260+ $0.7831 $203.6060
335+ $0.7570 $253.5950
445+ $0.6787 $302.0215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,535 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess