The IPB10N03L is a high-performance N-channel MOSFET from Infineon Technologies, designed for a wide range of applications requiring efficient power management. This MOSFET is part of Infineon's OptiMOS™ family, known for its optimized switching behavior, low on-state resistance, and robust design. Its characteristics make it suitable for demanding power applications.
Applications
- Synchronous rectification in AC/DC power supplies
- DC/DC converters
- Motor control applications
- LED lighting
- Battery management systems
Features
- Optimized for high-frequency switching
- Very low on-state resistance (RDS(on)) for reduced power losses
- Logic level driving capability
- Avalanche rated
- 100% lead-free; RoHS compliant
Benefits
- Increased energy efficiency due to low RDS(on), reducing heat generation and power consumption.
- Simplified driver circuitry because of logic level compatibility, enabling direct control from microcontrollers.
- Improved system reliability due to its avalanche ruggedness, protecting against voltage spikes.
- Smaller and lighter designs are possible because of the device's efficient thermal performance.
Additional Details
The IPB10N03L features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 100A (depending on cooling conditions). Its extremely low on-state resistance (RDS(on)) minimizes conduction losses, making it an excellent choice for high-efficiency power conversion. The device is typically available in a PG-TO263-7 package (D2PAK), which provides good thermal conductivity for effective heat dissipation. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.