The IPB80N04S2L-03 is a StrongIRFET™ power MOSFET from Infineon Technologies. It's an N-channel enhancement mode MOSFET specifically designed for high-current, low on-resistance applications. It's engineered to provide exceptional performance in applications demanding efficient power switching and robust operation. The device's characteristics make it suitable for a variety of industrial and consumer applications.
Applications:
- Synchronous Rectification in SMPS
- Motor Control
- DC-DC converters
- Battery Management Systems (BMS)
- High-Side Load Switch
Features:
- Low on-resistance RDS(on)
- High current capability
- Avalanche rated
- Logic Level Gate Drive
- 100% Avalanche Tested
- Optimized for high-frequency switching
- Robust Body Diode
Benefits:
- Increased efficiency in power conversion stages
- Reduced power dissipation leading to lower operating temperatures
- Simplified gate drive requirements
- Enhanced system reliability and ruggedness
- Optimal performance in high-frequency applications
Additional Details:
The IPB80N04S2L-03 is housed in a PG-TO263 package. It boasts a drain-source voltage (VDS) of 40V and a continuous drain current (ID) of up to 80A. The device is designed for operating junction temperatures up to 175°C. The combination of low RDS(on) and high current capability makes this MOSFET ideal for applications requiring efficient power handling.