The IPD038N06 from Infineon Technologies is a high-performance OptiMOS™ power MOSFET designed for a wide range of applications, particularly in synchronous rectification for AC-DC power supplies, DC-DC converters, and motor control. This N-channel MOSFET leverages Infineon's advanced OptiMOS™ technology to deliver exceptional efficiency, low on-state resistance (Rds(on)), and high switching speed, making it a reliable and effective solution for power management.
Applications:
- Synchronous Rectification in AC-DC Power Supplies
- DC-DC Converters
- Motor Control
- Isolated DC-DC converters
- Power Management in Server and Telecom Systems
Features:
- OptiMOS™ Technology: Provides superior efficiency and performance.
- Low On-State Resistance (Rds(on)): Minimizes conduction losses, enhancing overall system efficiency. Typical Rds(on) is 3.8 mΩ at VGS=10V.
- High Switching Speed: Enables faster switching frequencies, reducing switching losses.
- Avalanche Rated: Ensures robustness and reliability under transient conditions.
- 100% Avalanche Tested: Guarantees device performance under avalanche conditions.
- Logic Level: Logic level drive capability allowing direct drive from microcontrollers.
- Pb-free plating; RoHS compliant: Meets environmental standards.
Benefits:
- Increased Efficiency: Lower Rds(on) and fast switching reduce power losses, leading to higher efficiency in power conversion.
- Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
- Enhanced Reliability: Avalanche rating and 100% testing ensure robust performance under demanding conditions.
- Simplified Design: Logic level gate drive simplifies the design process, enabling direct drive from microcontrollers.
- Reduced System Cost: Higher efficiency reduces the need for extensive heat sinking, lowering overall system cost.
Technical Specifications:
The IPD038N06 has a drain-source voltage (Vds) of 60V, a continuous drain current (Id) of up to 100A (depending on the cooling conditions), and a gate-source voltage (Vgs) of ±20V. The device is available in a PG-TO252-3 (DPAK) package. It features a low thermal resistance, contributing to its efficient thermal performance. The gate charge (Qg) is low, minimizing driving power requirements. Infineon's OptiMOS™ technology ensures a high level of performance and reliability.