EN
  • EN
  • DE

IPD08P03P4L-07

Part No IPD08P03P4L-07
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825974-IPD08P03P4L-07
Ultra Librarian 3D Model Ultra Librarian IPD08P03P4L-07 CAD Model

Description

The IPD08P03P4L-07 is a P-channel MOSFET from Infineon Technologies, primarily used for high-side switching applications. It offers a low on-state resistance (RDS(on)) to minimize conduction losses and improve efficiency. This MOSFET is designed for robust and reliable performance in a variety of power management scenarios.

Applications:

  • Automotive Systems: Used in various automotive applications, such as power distribution and motor control.
  • Industrial Automation: Controlling power to actuators, relays, and other industrial components.
  • DC-DC Converters: Enhancing the efficiency of voltage conversion in power supplies.
  • Battery Management Systems (BMS): Facilitating load switching and protection in battery-operated devices.
  • Power Distribution: Managing power in electronic systems.

Features:

  • P-Channel MOSFET: Ideal for high-side switching configurations.
  • Low RDS(on): Reduces power dissipation and improves efficiency.
  • Logic Level Input: Simplifies drive circuitry and enables direct microcontroller control.
  • Avalanche Rated: Provides robustness against transient voltage events.
  • Pb-Free and RoHS Compliant: Environmentally friendly, meeting regulatory requirements.
  • Optimized for 12V automotive applications: Designed to work reliably in the harsh automotive environment.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power loss, leading to high efficiency.
  • Simplified Design: Logic-level input enables straightforward integration with digital control systems.
  • Robust Performance: Avalanche capability ensures reliable operation under transient voltage conditions.
  • Compact Solution: Suitable for space-constrained applications.
  • Improved Thermal Management: Efficient heat dissipation contributes to long-term reliability.

Additional Details:

The IPD08P03P4L-07 MOSFET is commonly employed in automotive systems for controlling power to various loads. Its low RDS(on) reduces heat generation, allowing for more efficient power management. The device's avalanche rating ensures protection against voltage spikes, enhancing system reliability.

Important specifications to consider include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-state resistance (RDS(on)) at specific VGS voltages. For precise details, refer to the official datasheet from Infineon Technologies, which includes electrical characteristics, thermal impedance, and package information.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess