The IPD400N06N G from Infineon Technologies is a high-performance N-channel MOSFET designed for various power switching applications. It's part of the OptiMOS™ family, known for its low on-state resistance and efficient performance.
Applications
- Synchronous rectification in SMPS
- DC-DC converters
- Motor control
- Power tools
- Battery management systems
Features
- Low on-state resistance (RDS(on))
- Optimized for high-frequency switching
- 100% Avalanche tested
- Pb-free lead plating; RoHS compliant
- N-channel, normal level
Benefits
- Increased efficiency in power conversion systems
- Reduced switching losses
- Improved system reliability
- Environmentally friendly
Additional Details
The IPD400N06N G boasts a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) of 40A. Its low RDS(on) minimizes conduction losses, contributing to higher efficiency. The device is designed for optimized switching performance, making it suitable for high-frequency applications. It's available in a PG-TO252-3 package, ensuring efficient heat dissipation.
The 100% avalanche testing assures the MOSFET's capability to handle voltage spikes, leading to improved system robustness. The RoHS compliance ensures the product is environmentally friendly. Its overall design makes it suitable for a wide array of applications, including synchronous rectification and motor control, where efficiency and reliability are critical.