The IPD50N10S3L-16 is a discrete N-channel MOSFET from Infineon Technologies, designed for a wide range of power applications. This component leverages advanced trench technology to minimize on-state resistance and optimize switching performance, making it a suitable choice for efficient power management solutions.
Applications:
- Synchronous rectification in AC-DC power supplies
- DC-DC converters
- Motor control applications
- Load switching
- Adapters and chargers
Features:
- Low on-state resistance (RDS(on)): Reduces conduction losses and improves efficiency.
- Logic Level: Enables direct drive from microcontrollers.
- Fast switching speed: Minimizes switching losses and enhances overall system performance.
- Avalanche rated: Provides robustness against voltage spikes and transient conditions.
- Pb-free lead plating; RoHS compliant: Meets environmental standards.
Benefits:
- High efficiency: Low RDS(on) and fast switching contribute to reduced power losses.
- Simplified design: Logic level compatibility streamlines circuit design and reduces component count.
- Increased reliability: Avalanche rating enhances device ruggedness and lifespan.
- Compact solution: Available in a space-saving package for high-density applications.
- Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.
Technical Specifications:
The IPD50N10S3L-16 features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 50A (depending on operating conditions). The on-state resistance (RDS(on)) is typically 16 mΩ at VGS = 10V. The device is housed in a DPAK (TO-252) package, facilitating efficient heat dissipation. Gate threshold voltage is typically between 1V and 2.5V, making it compatible with logic-level drive signals.
This MOSFET is well-suited for applications requiring high efficiency, compact size, and robust performance. Its combination of low on-state resistance and fast switching speeds makes it an excellent choice for modern power electronics designs.