EN
  • EN
  • DE

IPI64N25S3-20

Part No IPI64N25S3-20
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007820-IPI64N25S3-20
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPI64N25S3-20 CAD Model

Description

The Infineon IPI64N25S3-20 is a power MOSFET from the OptiMOS™ 3 family, designed for high-efficiency switching applications. It is an N-channel enhancement mode MOSFET that offers a low on-resistance (RDS(on)) and excellent switching performance. The device is packaged in a PG-TO262-3 package.

Applications:

  • Synchronous Rectification in AC/DC power supplies
  • DC/DC converters
  • Power Tools
  • Motor Control
  • Automotive Applications (e.g., Body Control Modules)

Features:

  • N-channel, enhancement mode
  • Low on-resistance RDS(on)
  • Avalanche rated
  • Fast switching speeds
  • 100% Avalanche tested
  • Pb-free plating, RoHS compliant

Benefits:

  • High Efficiency: The low RDS(on) reduces conduction losses, maximizing overall efficiency in power conversion circuits.
  • Improved Thermal Performance: Efficient heat dissipation due to the package design helps to maintain lower operating temperatures.
  • Reduced Power Dissipation: Lower on-resistance leads to reduced heat generation, improving system reliability and longevity.
  • Robustness: Avalanche rating ensures the device can withstand voltage transients.
  • Ease of Use: Designed for simple integration into various power electronics designs.

Technical Specifications:

The IPI64N25S3-20 has a drain-source voltage (VDS) of 250V and a continuous drain current (ID) of up to 64A (depending on cooling conditions). The typical on-resistance (RDS(on)) is very low, contributing to its high efficiency. The gate threshold voltage is optimized for fast switching and efficient operation. The operating junction temperature range is specified from -55°C to +175°C. The packaging is PG-TO262-3, a through-hole package suitable for various mounting configurations.

The OptiMOS™ 3 technology provides superior switching performance and efficiency compared to previous generations, making this MOSFET ideal for high-power and high-frequency applications.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess