The IPP045N10N3 G is a CoolMOS™ Power MOSFET from Infineon Technologies. It is designed for high-efficiency switching applications. The '045N10N3' indicates a specific on-resistance and voltage rating. The 'G' suffix typically signifies RoHS compliance.
Applications:
- Switched-mode power supplies (SMPS)
- DC-DC converters
- Motor drives
- Lighting ballasts
- Solar inverters
Features:
- CoolMOS™ technology
- Low on-resistance (RDS(on))
- High avalanche ruggedness
- Fast switching speed
- RoHS compliant
Benefits:
- Reduces power losses and improves efficiency.
- Withstands high voltage and current stress.
- Enables high-frequency operation.
- Meets environmental regulations.
Technical Specifications:
The key specifications for the IPP045N10N3 G include the drain-source voltage (VDS), drain current (ID), and on-resistance (RDS(on)). The VDS rating is typically 100V. The ID rating depends on the package and operating conditions. The RDS(on) is a critical parameter, typically around 4.5 mOhms, indicating low conduction losses. The gate charge (Qg) influences switching speed. The package is typically a TO-220 or similar through-hole package designed for heat dissipation. Consult the datasheet for precise values and thermal resistance data.
Proper heatsinking is essential when using power MOSFETs. Ensure the heatsink is adequately sized to keep the junction temperature within the specified limits. Follow the manufacturer's recommendations for gate drive circuitry to optimize switching performance and prevent ringing or oscillations.