EN
  • EN
  • DE

IPP048N12N3GXKSA1

Part No IPP048N12N3GXKSA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 120V 100A TO220-3 / N-Channel 120 V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series OptiMOS™
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 120 V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 4.8mOhm @ 100A, 10V
Vgs(th) (Max) @ Id 4V @ 230µA
Gate Charge (Qg) (Max) @ Vgs 182 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 12000 pF @ 60 V
Power Dissipation (Max) 300W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package PG-TO220-3-1
Package / Case TO-220-3
Base Product Number IPP048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP000652734,IPP048N12N3 G-ND,IPP048N12N3G,INFINFIPP048N12N3GXKSA1,IPP048N12N3 G,2156-IPP048N12N3GXKSA1
Standard Package 50
Win Source Part Number 1002406-IPP048N12N3GXKSA1
Ultra Librarian 3D Model Ultra Librarian IPP048N12N3GXKSA1 CAD Model

Description

The IPP048N12N3GXKSA1 is a CoolMOS™ power MOSFET manufactured by Infineon Technologies. This N-channel MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control
  • Lighting (LED drivers)
  • Solar inverters
  • Uninterruptible power supplies (UPS)

Features

  • CoolMOS™ Technology: Infineon's proprietary technology for improved efficiency and reliability.
  • Low On-Resistance (Rds(on)): Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • Pb-free: Environmentally friendly.
  • Halogen-free: Complies with environmental standards.

Benefits

  • High Efficiency: Reduces power consumption and heat dissipation.
  • Reduced System Cost: Smaller heatsinks can be used due to lower heat dissipation.
  • Increased Power Density: Enables more compact power supply designs.
  • Improved System Reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified Design: Easy to use in various power electronic circuits.

Additional Details

The IPP048N12N3GXKSA1 has a voltage rating of 120V and a typical on-resistance (Rds(on)) of 4.8 mΩ. The package is typically a TO-220 or similar through-hole package, allowing for easy mounting and heat dissipation. The 'N3G' designation indicates it's a part of the CoolMOS N3 series. Key specifications to consider include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), pulsed drain current (Idm), and total power dissipation (Pd). The gate charge (Qg) is an important parameter for determining switching losses. Consult the Infineon datasheet for complete electrical characteristics, thermal resistance, and recommended operating conditions. The CoolMOS technology reduces on-resistance and gate charge compared to traditional MOSFETs, leading to higher efficiency and lower switching losses, particularly at higher frequencies.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1617 $60.0723
45+ $2.5943 $116.7435
69+ $2.5132 $173.4108
95+ $2.4321 $231.0495
123+ $2.3511 $289.1853
165+ $2.1079 $347.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,724 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess