The IPP147N12N is a Power MOSFET from Infineon Technologies, designed for use in high-efficiency power switching applications. It offers a balance between low on-resistance and fast switching speeds, making it suitable for a variety of power management and motor control tasks.
Applications:
- Power supplies
- Motor control circuits
- DC-DC Converters
- Synchronous Rectification
- Load switching
Features:
- Low on-resistance (RDS(on)) to minimize conduction losses.
- Fast switching speed for improved efficiency.
- Avalanche rated
- Standard level gate drive
- TO-220 package for easy mounting and efficient heat dissipation.
- RoHS compliant
Benefits:
- Increased energy efficiency due to reduced power dissipation.
- Improved system performance through faster switching.
- Simplified thermal management because of low on-resistance and efficient package design.
- Enhanced system reliability due to robust design and avalanche capability.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The IPP147N12N features a drain-source voltage (VDS) of 120V and a continuous drain current (ID) of up to 14.7A. The static drain-source on-resistance is typically 0.06 Ohms. This MOSFET utilizes advanced process technology to achieve optimal performance and efficiency. The TO-220 package allows for surface mounting and effective heat transfer to the PCB, improving overall thermal performance.