Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel
Status Obsolete
Mode Continuous Conduction (CCM)
Switching Frequency 200kHz
Current - Startup 175μA
Supply Voltage (V) 15V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number IR1150SPBF
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1186502-IR1150STRPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR1150STRPBF CAD Model

Description

The Infineon Technologies 1186502-IR1150STRPBF is a Continuous Conduction Mode (CCM) mode controller for switch mode power supplies.

  • Type: Integrated circuit
  • Package: 8-SOIC
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Startup Current: 175μA
  • Operating Temperature: 0°C to 70°C
  • Switching Frequency: 200kHz
  • Supply Voltage Range: 15V to 20V
  • Suitable for: Applications where low power consumption is required

You May Also Be Interested in

Renesas Electronics America
IC PFC CTRLR CRM 20SOP / PFC IC Critical Conduction (CRM) 20-SOP
Lowest to $6.9320
ECAD model for R2A20132SP#W0
Texas Instruments
High Power Factor Preregulator
Lowest to $9.8154
ECAD model for UC2853D
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
ECAD model for MC33261P
Texas Instruments
High Power Factor Preregulator | IC PFC CTRLR AVERAGE CURR 20PLCC
Need more? Email Us
ECAD model for UC3854Q
NXP / Nexperia
IC MULTICHIP CTLR PFC/HBC 24SOIC
Lowest to $1.9152
ECAD model for TEA1716T/2,518
NXP / Nexperia
IC CONTROLLER SMPS 8-DIP
Need more? Email Us
ECAD model for TEA1532P
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Need more? Email Us
ECAD model for ML4822CS
ON Semiconductor
POWER FACTOR CONTROLLERS | IC CTRLR PFC PRECONVERTER 8-SOIC
Need more? Email Us
ECAD model for MC34262D
ON Semiconductor
IC PFC CTRLR HYBRD INVRTR 1PHASE / PFC IC Average Current
Need more? Email Us
ECAD model for STK760-213-E

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention