EN
  • EN
  • DE

IR21726S

Part No IR21726S
Manufacturer Infineon Technologies
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSING LINEAR 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Tube
Part Status Obsolete(EOL)
Function Current Sense
Voltage - Input 9.5 V ~ 20 V
Output Current 20mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776958-IR21726S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR21726S CAD Model

Description

The IR21726S is a high-voltage, high-speed, integrated gate driver designed for current regulation and management applications from Infineon Technologies. It is specifically designed to drive MOSFETs and IGBTs, offering advanced protection features and high efficiency.

Applications

  • Electronic Ballasts: Driving the switching transistors in electronic ballasts for lighting applications.
  • HID Lamp Ballasts: Used in high-intensity discharge (HID) lamp ballasts.
  • Power Factor Correction (PFC) Circuits: Implemented in PFC circuits to improve power quality.
  • DC-DC Converters: Driving power transistors in DC-DC converters for various applications.
  • Current Regulation: Used in applications requiring precise current regulation.

Features

  • High-Voltage Capability: Suitable for high-voltage applications.
  • Integrated Gate Driver: Simplifies design and reduces component count.
  • Over-Current Protection: Integrated over-current protection for enhanced safety.
  • Under-voltage Lockout (UVLO): Prevents MOSFETs from operating in the linear region during low voltage conditions.
  • Shutdown Function: Allows for external shutdown control.
  • Logic Input Compatible: 5V logic compatible.

Benefits

  • Simplified Design: Integrated gate driver simplifies circuit design.
  • Enhanced Safety: Over-current protection prevents damage to the circuit and load.
  • Improved Efficiency: Optimized gate drive reduces switching losses.
  • Reduced Component Count: Integration reduces the number of external components needed.
  • Easy to Use: Logic-level input compatibility simplifies implementation.

Additional Details

The IR21726S provides over-current protection and under-voltage lockout features for enhanced safety and reliability. It operates with logic-level inputs, simplifying its integration with microcontrollers and other control circuits. The device is available in a surface mount package. Detailed specifications can be found in the Infineon datasheet for this product.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2346 $67.4076
13+ $9.2182 $119.8366
20+ $8.9302 $178.6040
27+ $8.6421 $233.3367
35+ $8.3540 $292.3900
47+ $7.4899 $352.0253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess