The Infineon Technologies IR3563BMAU01TRP is a series controller, Intel VR12, VR12.5 voltage regulator IC with one output. Infineon Technologies manufactures the product IR3563BMAU01TRP.
- Description: series controller, Intel VR12, VR12.5 voltage regulator IC with one output
- Package: 48-QFN (6x6) package with an exposed pad
- Mounting: through surface mount
- Operating Temperature Range: -40°C to 85°C (TA)
- Status: obsolete
- Series: IR3563
- Category: Integrated Circuits (ICs) and is categorized under ICs
- Popularity: popular in the market with a medium demand
- Supply: limited supply
- Package: comes in a reel package with 3000 pieces per package
- ECCN: EAR99
- HTSUS code: 8542.39.0001
- MSL Level: 3 (168 hours)