EN
  • EN
  • DE
  • IT

IRDC3710-QFN

Part No IRDC3710-QFN
Manufacturer Infineon Technologies
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL SYNC BUCK CONTROLLER  /  IR3710 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Infineon Technologies
Series SupIRBuck®
Package Tube
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.1V
Current - Output 20A
Voltage - Input 8V ~ 19V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part IR3710
Base Product Number IRDC3710
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names SP001523790
Standard Package 1
Win Source Part Number 1152790-IRDC3710-QFN
Ultra Librarian 3D Model Ultra Librarian IRDC3710-QFN CAD Model

Description

The Infineon Technologies electronic component is a development board used for DC/DC and Step Down purposes.

  • Supply and Demand Status: Unlimited
  • Series: SupIRBuck®
  • Voltage - Output: 1.1V
  • Current - Output: 20A
  • Voltage - Input: 8V ~ 19V
  • Frequency - Switching: 300kHz
  • Outputs: 1 Non-Isolated
  • Supplied: Board(s)
  • IC / Part: IR3710
  • Alternative Parts (Cross-Reference): IRDC3710QFN
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8473.30.1180

You May Also Be Interested in

MaxLinear Inc
BOARD EVALUATION FOR XRP7714
Need more? Email Us
Texas Instruments
KIT C2000 HV FULL BRIDGE / TMS320F28027 C2000?, Piccolo? AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board
Lowest to $1,395.3333
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Renesas Electronics America
ACDC750W MOTHERBOARD
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMZ12002 / LMZ12002 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.0474
Texas Instruments
EVALUATION MODULE
Lowest to $1.2103

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess